NIC Components Corp. Res, 11K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1102TRF

Description
RES, 11K, 1%, 0.25W, 1206, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 1%, 0.25W, 1206, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3203
Res, 11K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3203
RES, 11K, 1%, 0.25W, 1206, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 11K, 1%, 0.25W, 1206, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3202
Res, 11K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3202
RES, 11K, 1%, 0.25W, 1206, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 11K, 1%, 0.25W, 1206, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3203
Product Name Res, 11K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 11000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details