NIC Components Corp. Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC-AS12F1002TRF

Description
RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3199
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3199
RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 52AH3198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
52AH3198
Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 52AH3198
RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3199
Product Name Res, 10K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details