NIC Components Corp. Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10J472TRF

Description
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3167
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3167
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3166
Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3166
RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 4K7, 5%, 0.125W, 0805, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3167
Product Name Res, 4K7, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details