NIC Components Corp. Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10J205TRF

Description
RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3164
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3164
RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3165
Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3165
RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 2M, 5%, 0.125W, 0805, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3164
Product Name Res, 2M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers