NIC Components Corp. Res, 1R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10J1R0TRF

Description
RES, 1R, 5%, 0.125W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5%, 0.125W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3154
Res, 1R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3154
RES, 1R, 5%, 0.125W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1R, 5%, 0.125W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3155
Res, 1R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3155
RES, 1R, 5%, 0.125W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1R, 5%, 0.125W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3154
Product Name Res, 1R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers