NIC Components Corp. Res, 1K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10J112TRF

Description
RES, 1K1, 5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3163
Res, 1K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3163
RES, 1K1, 5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K1, 5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3162
Res, 1K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3162
RES, 1K1, 5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K1, 5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3163
Product Name Res, 1K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details