NIC Components Corp. Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10J103TRF

Description
RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3160
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3160
RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3161
Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3161
RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 10K, 5%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3160
Product Name Res, 10K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details