NIC Components Corp. Res, 9K76, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F9761TRF

Description
RES, 9K76, 1%, 0.125W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 1%, 0.125W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3152
Res, 9K76, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3152
RES, 9K76, 1%, 0.125W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 9K76, 1%, 0.125W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3153
Res, 9K76, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3153
RES, 9K76, 1%, 0.125W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 9K76, 1%, 0.125W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3152
Product Name Res, 9K76, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers