NIC Components Corp. Res, 8K66, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F8661TRF

Description
RES, 8K66, 1%, 0.125W, 0805, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 8K66, 1%, 0.125W, 0805, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K66, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3149
Res, 8K66, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3149
RES, 8K66, 1%, 0.125W, 0805, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 8K66, 1%, 0.125W, 0805, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3148
Res, 8K66, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3148
RES, 8K66, 1%, 0.125W, 0805, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 8K66, 1%, 0.125W, 0805, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3149
Product Name Res, 8K66, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers