NIC Components Corp. Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F8451TRF

Description
RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3147
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3147
RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3146
Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3146
RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 8K45, 1%, 0.125W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3147
Product Name Res, 8K45, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers