NIC Components Corp. Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F6341TRF

Description
RES, 6K34, 1%, 0.125W, 0805, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 1%, 0.125W, 0805, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3143
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3143
RES, 6K34, 1%, 0.125W, 0805, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 6K34, 1%, 0.125W, 0805, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3142
Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3142
RES, 6K34, 1%, 0.125W, 0805, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 6K34, 1%, 0.125W, 0805, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3143
Product Name Res, 6K34, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details