NIC Components Corp. Res, 60R4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F60R4TRF

Description
RES, 60R4, 1%, 0.125W, 0805, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 60R4, 1%, 0.125W, 0805, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60R4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3140
Res, 60R4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3140
RES, 60R4, 1%, 0.125W, 0805, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 60R4, 1%, 0.125W, 0805, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3141
Res, 60R4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3141
RES, 60R4, 1%, 0.125W, 0805, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 60R4, 1%, 0.125W, 0805, THICK FILM; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3140
Product Name Res, 60R4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details