NIC Components Corp. Res, 511K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F5113TRF

Description
RES, 511K, 1%, 0.125W, 0805, THICK FILM; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 511K, 1%, 0.125W, 0805, THICK FILM; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 511K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3138
Res, 511K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3138
RES, 511K, 1%, 0.125W, 0805, THICK FILM; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 511K, 1%, 0.125W, 0805, THICK FILM; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3139
Res, 511K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3139
RES, 511K, 1%, 0.125W, 0805, THICK FILM; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 511K, 1%, 0.125W, 0805, THICK FILM; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3138
Product Name Res, 511K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 511000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details