NIC Components Corp. Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F49R9TRF

Description
RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Description
RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 49R9, 1%, 0.125W, 0805, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 49.9 ohms with a tolerance of ±1%. The power rating is 0.125W at 70°C, and it can handle a maximum working voltage of 150V and an overload voltage of 300V. This resistor is compliant with RoHS standards and is suitable for automatic mounting as it is available in tape and reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Res, 49R9, 1%, 0.125W, 0805, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 49.9 ohms with a tolerance of ±1%. The power rating is 0.125W at 70°C, and it can handle a maximum working voltage of 150V and an overload voltage of 300V. This resistor is compliant with RoHS standards and is suitable for automatic mounting as it is available in tape and reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3131
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3131
RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3130
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3130
RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3131
Product Name Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details