NIC Components Corp. Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F4993TRF

Description
RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3136
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3136
RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3137
Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3137
RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 499K, 1%, 0.125W, 0805, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3136
Product Name Res, 499K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details