NIC Components Corp. Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F4992TRF

Description
RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3135
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3135
RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3134
Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3134
RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 49K9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3135
Product Name Res, 49K9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details