NIC Components Corp. Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F4751TRF

Description
RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3128
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3128
RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3129
Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3129
RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 4K75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3128
Product Name Res, 4K75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details