NIC Components Corp. Res, 40K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F4022TRF

Description
RES, 40K2, 1%, 0.125W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 1%, 0.125W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3123
Res, 40K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3123
RES, 40K2, 1%, 0.125W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 40K2, 1%, 0.125W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3122
Res, 40K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3122
RES, 40K2, 1%, 0.125W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 40K2, 1%, 0.125W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3123
Product Name Res, 40K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers