NIC Components Corp. Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F39R2TRF

Description
RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3117
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3117
RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3116
Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3116
RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 39R2, 1%, 0.125W, 0805, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3117
Product Name Res, 39R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details