NIC Components Corp. Res, 374K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F3743TRF

Description
RES, 374K, 1%, 0.125W, 0805, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Description
RES, 374K, 1%, 0.125W, 0805, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 374K, 1%, 0.125W, 0805, Thick Film resistor is part of the NRC-AS series, designed for high reliability in harsh environments. It features a resistance value of 374 kΩ with a tolerance of ±1% and a power rating of 0.125W. The component is sulfur resistant and is suitable for applications requiring durability. It is RoHS compliant and available in tape/reel packaging for automated mounting. The resistor operates within a temperature range of -55°C to +125°C and can withstand a maximum working voltage of 150V. This product is ideal for engineers seeking reliable resistors for demanding applications.

Datasheet Summary
Powered by GS/AI

The Res, 374K, 1%, 0.125W, 0805, Thick Film resistor is part of the NRC-AS series, designed for high reliability in harsh environments. It features a resistance value of 374 kΩ with a tolerance of ±1% and a power rating of 0.125W. The component is sulfur resistant and is suitable for applications requiring durability. It is RoHS compliant and available in tape/reel packaging for automated mounting. The resistor operates within a temperature range of -55°C to +125°C and can withstand a maximum working voltage of 150V. This product is ideal for engineers seeking reliable resistors for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 374K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3115
Res, 374K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3115
RES, 374K, 1%, 0.125W, 0805, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 374K, 1%, 0.125W, 0805, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3114
Res, 374K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3114
RES, 374K, 1%, 0.125W, 0805, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 374K, 1%, 0.125W, 0805, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3115
Product Name Res, 374K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 374000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details