NIC Components Corp. Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F33R2TRF

Description
RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3104
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3104
RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3105
Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3105
RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 33R2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3104
Product Name Res, 33R2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details