NIC Components Corp. Res, 33K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F3322TRF

Description
RES, 33K2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3110
Res, 33K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3110
RES, 33K2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 33K2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3111
Res, 33K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3111
RES, 33K2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 33K2, 1%, 0.125W, 0805, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3110
Product Name Res, 33K2, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details