NIC Components Corp. Res, 3K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F3321TRF

Description
RES, 3K32, 1%, 0.125W, 0805, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 1%, 0.125W, 0805, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3109
Res, 3K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3109
RES, 3K32, 1%, 0.125W, 0805, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 3K32, 1%, 0.125W, 0805, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3108
Res, 3K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3108
RES, 3K32, 1%, 0.125W, 0805, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 3K32, 1%, 0.125W, 0805, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3109
Product Name Res, 3K32, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details