NIC Components Corp. Res, 25K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F2552TRF

Description
RES, 25K5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 25K5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3098
Res, 25K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3098
RES, 25K5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 25K5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3099
Res, 25K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3099
RES, 25K5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 25K5, 1%, 0.125W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3098
Product Name Res, 25K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details