NIC Components Corp. Res, 2K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F2491TRF

Description
RES, 2K49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3096
Res, 2K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3096
RES, 2K49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2K49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3097
Res, 2K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3097
RES, 2K49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2K49, 1%, 0.125W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3096
Product Name Res, 2K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers