NIC Components Corp. Res, 2K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F2101TRF

Description
RES, 2K1, 1%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 1%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3092
Res, 2K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3092
RES, 2K1, 1%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2K1, 1%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3093
Res, 2K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3093
RES, 2K1, 1%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 2K1, 1%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3092
Product Name Res, 2K1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details