NIC Components Corp. Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F1502TRF

Description
RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3084
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3084
RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3085
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3085
RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3084
Product Name Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details