NIC Components Corp. Res, 137R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC-AS10F1370TRF

Description
RES, 137R, 1%, 0.125W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 137R, 1%, 0.125W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3083
Res, 137R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3083
RES, 137R, 1%, 0.125W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 137R, 1%, 0.125W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 52AH3082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
52AH3082
Res, 137R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 52AH3082
RES, 137R, 1%, 0.125W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 137R, 1%, 0.125W, 0805, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3083
Product Name Res, 137R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details