NIC Components Corp. Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC-AS100J331TRF

Description
RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3194
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3194
RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3195
Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3195
RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 330R, 5%, 1W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3194
Product Name Res, 330R, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details