NIC Components Corp. Res, 7K5, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC-AS100F7501TRF

Description
RES, 7K5, 1%, 1W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 1%, 1W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3192
Res, 7K5, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3192
RES, 7K5, 1%, 1W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 7K5, 1%, 1W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3193
Res, 7K5, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3193
RES, 7K5, 1%, 1W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 7K5, 1%, 1W, 2512, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3192
Product Name Res, 7K5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 7500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details