NIC Components Corp. Res, 47R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC-AS100F47R5TRF

Description
RES, 47R5, 1%, 1W, 2512, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
RES, 47R5, 1%, 1W, 2512, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3189
Res, 47R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3189
RES, 47R5, 1%, 1W, 2512, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 47R5, 1%, 1W, 2512, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3188
Res, 47R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3188
RES, 47R5, 1%, 1W, 2512, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 47R5, 1%, 1W, 2512, THICK FILM; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3189
Product Name Res, 47R5, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 47.5 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details