NIC Components Corp. Res, 40K2, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC-AS100F4022TRF

Description
RES, 40K2, 1%, 1W, 2512, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 1%, 1W, 2512, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3186
Res, 40K2, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3186
RES, 40K2, 1%, 1W, 2512, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 40K2, 1%, 1W, 2512, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3187
Res, 40K2, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3187
RES, 40K2, 1%, 1W, 2512, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 40K2, 1%, 1W, 2512, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3186
Product Name Res, 40K2, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 40200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details