NIC Components Corp. Res, 2K61, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC-AS100F2611TRF

Description
RES, 2K61, 1%, 1W, 2512, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 1%, 1W, 2512, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3180
Res, 2K61, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3180
RES, 2K61, 1%, 1W, 2512, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 2K61, 1%, 1W, 2512, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3181
Res, 2K61, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3181
RES, 2K61, 1%, 1W, 2512, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

RES, 2K61, 1%, 1W, 2512, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3180
Product Name Res, 2K61, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2610 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers