The Res, 1K78, 1%, 1W, 2512, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 1.78 kΩ with a tolerance of ±1% and a power rating of 1W. The resistor is housed in a 2512 case size, suitable for automatic mounting as it is available in tape/reel packaging. It can withstand a maximum working voltage of 250V and is RoHS compliant. This component is particularly suitable for applications requiring durability and stability under challenging conditions.
RES, 1K78, 1%, 1W, 2512, THICK FILM; Resistance:1.78kohm;
RES, 1K78, 1%, 1W, 2512, THICK FILM; Resistance:1.78kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AH3178 |
| Product Name | Res, 1K78, 1%, 1W, 2512, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 1780 ohms |
| Tolerance | 1 +/- % |