NIC Components Corp. Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC-AS100F1001TRF

Description
RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:NRC-AS Series RoHS Compliant: Yes
Description
RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:NRC-AS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NRC-AS100 resistor is a thick film chip resistor with a resistance value of 1 kΩ and a tolerance of ±1%. It has a power rating of 1W and is housed in a 2512 case size, which is suitable for high-reliability applications in harsh environments. This resistor is sulfur resistant and complies with RoHS standards. It is capable of withstanding a maximum working voltage of 250V and an overload voltage of 500V. The operating temperature range is from -55°C to +155°C, making it versatile for various applications. Additionally, it is available in tape and reel packaging for automated mounting processes.

Datasheet Summary
Powered by GS/AI

The NRC-AS100 resistor is a thick film chip resistor with a resistance value of 1 kΩ and a tolerance of ±1%. It has a power rating of 1W and is housed in a 2512 case size, which is suitable for high-reliability applications in harsh environments. This resistor is sulfur resistant and complies with RoHS standards. It is capable of withstanding a maximum working voltage of 250V and an overload voltage of 500V. The operating temperature range is from -55°C to +155°C, making it versatile for various applications. Additionally, it is available in tape and reel packaging for automated mounting processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3172
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3172
RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:NRC-AS Series RoHS Compliant: Yes

RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:NRC-AS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 52AH3173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
52AH3173
Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Nic Components 52AH3173
RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:NRC-AS Series RoHS Compliant: Yes

RES, 1K, 1%, 1W, 2512, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:NRC-AS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3172
Product Name Res, 1K, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details