NIC Components Corp. Res, 820K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06J824TRF

Description
RES, 820K, 5%, 0.1W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 820K, 5%, 0.1W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3067
Res, 820K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3067
RES, 820K, 5%, 0.1W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 820K, 5%, 0.1W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3066
Res, 820K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3066
RES, 820K, 5%, 0.1W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 820K, 5%, 0.1W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3067
Product Name Res, 820K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers