NIC Components Corp. Res, 820R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06J821TRF

Description
RES, 820R, 5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, 820R, 5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 820R, 5%, 0.1W, 0603, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 820 ohms with a tolerance of ±5%. The power rating is 0.1W at 70°C, and it can handle a maximum working voltage of 75V. This component is RoHS compliant and is suitable for automatic mounting as it is available in tape/reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Res, 820R, 5%, 0.1W, 0603, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 820 ohms with a tolerance of ±5%. The power rating is 0.1W at 70°C, and it can handle a maximum working voltage of 75V. This component is RoHS compliant and is suitable for automatic mounting as it is available in tape/reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3063
Res, 820R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3063
RES, 820R, 5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 820R, 5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3062
Res, 820R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3062
RES, 820R, 5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 820R, 5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3063
Product Name Res, 820R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers