NIC Components Corp. Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06J680TRF

Description
RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3058
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3058
RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3059
Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3059
RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 68R, 5%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3058
Product Name Res, 68R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details