NIC Components Corp. Res, 5R1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06J5R1TRF

Description
RES, 5R1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 5R1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3054
Res, 5R1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3054
RES, 5R1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 5R1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3055
Res, 5R1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3055
RES, 5R1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 5R1, 5%, 0.1W, 0603, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3054
Product Name Res, 5R1, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details