NIC Components Corp. Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06J513TRF

Description
RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3056
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3056
RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3057
Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3057
RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 51K, 5%, 0.1W, 0603, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3056
Product Name Res, 51K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details