NIC Components Corp. Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06J472TRF

Description
RES, 4K7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, 4K7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 4K7, 5%, 0.1W, 0603, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 4.7 kΩ with a tolerance of ±5%, and a power rating of 100 mW at 70°C. The maximum working voltage is 75V, and it is RoHS compliant. This component is suitable for automatic mounting as it is available in tape and reel packaging. The resistor operates effectively within a temperature range of -55°C to +125°C. Its construction includes a resistive layer of RuO2/Ag and a glass overcoat, ensuring durability and performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Res, 4K7, 5%, 0.1W, 0603, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 4.7 kΩ with a tolerance of ±5%, and a power rating of 100 mW at 70°C. The maximum working voltage is 75V, and it is RoHS compliant. This component is suitable for automatic mounting as it is available in tape and reel packaging. The resistor operates effectively within a temperature range of -55°C to +125°C. Its construction includes a resistive layer of RuO2/Ag and a glass overcoat, ensuring durability and performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3052
Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3052
RES, 4K7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3053
Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3053
RES, 4K7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K7, 5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3052
Product Name Res, 4K7, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details