NIC Components Corp. Res, 300R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06J301TRF

Description
RES, 300R, 5%, 0.1W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 5%, 0.1W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3046
Res, 300R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3046
RES, 300R, 5%, 0.1W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 300R, 5%, 0.1W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3047
Res, 300R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3047
RES, 300R, 5%, 0.1W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 300R, 5%, 0.1W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3046
Product Name Res, 300R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details