NIC Components Corp. Res, 20R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06J200TRF

Description
RES, 20R, 5%, 0.1W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 20R, 5%, 0.1W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3044
Res, 20R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3044
RES, 20R, 5%, 0.1W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 20R, 5%, 0.1W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3045
Res, 20R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3045
RES, 20R, 5%, 0.1W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 20R, 5%, 0.1W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3044
Product Name Res, 20R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers