NIC Components Corp. Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F6812TRF

Description
RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Description
RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 68K1, 1%, 0.1W, 0603, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 68.1 kΩ with a tolerance of ±1%. The power rating is 100 mW, and it can handle a maximum working voltage of 75V. This component is compliant with RoHS standards and is suitable for automatic mounting as it is available in tape/reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Res, 68K1, 1%, 0.1W, 0603, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 68.1 kΩ with a tolerance of ±1%. The power rating is 100 mW, and it can handle a maximum working voltage of 75V. This component is compliant with RoHS standards and is suitable for automatic mounting as it is available in tape/reel packaging. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3031
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3031
RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3030
Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3030
RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 68K1, 1%, 0.1W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3031
Product Name Res, 68K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers