NIC Components Corp. Res, 665K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F6653TRF

Description
RES, 665K, 1%, 0.1W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 665K, 1%, 0.1W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3027
Res, 665K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3027
RES, 665K, 1%, 0.1W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 665K, 1%, 0.1W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3026
Res, 665K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3026
RES, 665K, 1%, 0.1W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 665K, 1%, 0.1W, 0603, THICK FILM; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3027
Product Name Res, 665K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 665000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details