NIC Components Corp. Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F6491TRF

Description
RES, 6K49, 1%, 0.1W, 0603, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 6K49, 1%, 0.1W, 0603, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3024
Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3024
RES, 6K49, 1%, 0.1W, 0603, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 6K49, 1%, 0.1W, 0603, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3025
Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3025
RES, 6K49, 1%, 0.1W, 0603, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 6K49, 1%, 0.1W, 0603, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3024
Product Name Res, 6K49, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details