NIC Components Corp. Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F4990TRF

Description
RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 499R, 1%, 0.1W, 0603, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 499 ohms with a tolerance of ±1%, and a power rating of 100mW. The maximum working voltage is 75V, making it suitable for various electronic applications. This resistor is compliant with RoHS standards and is available in a 0603 case size, which is compatible with standard EIA sizing. The product is also suitable for automatic mounting as it comes in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The Res, 499R, 1%, 0.1W, 0603, Thick Film resistor is a sulfur-resistant thick film chip resistor designed for high reliability applications in harsh environments. It has a resistance value of 499 ohms with a tolerance of ±1%, and a power rating of 100mW. The maximum working voltage is 75V, making it suitable for various electronic applications. This resistor is compliant with RoHS standards and is available in a 0603 case size, which is compatible with standard EIA sizing. The product is also suitable for automatic mounting as it comes in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3020
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3020
RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3021
Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3021
RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, 0603, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3020
Product Name Res, 499R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 499 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers