NIC Components Corp. Res, 44K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F4422TRF

Description
RES, 44K2, 1%, 0.1W, 0603, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 1%, 0.1W, 0603, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3015
Res, 44K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3015
RES, 44K2, 1%, 0.1W, 0603, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 44K2, 1%, 0.1W, 0603, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3014
Res, 44K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3014
RES, 44K2, 1%, 0.1W, 0603, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 44K2, 1%, 0.1W, 0603, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3015
Product Name Res, 44K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details