NIC Components Corp. Res, 43K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F4322TRF

Description
RES, 43K2, 1%, 0.1W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 43K2, 1%, 0.1W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3013
Res, 43K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3013
RES, 43K2, 1%, 0.1W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 43K2, 1%, 0.1W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3012
Res, 43K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3012
RES, 43K2, 1%, 0.1W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 43K2, 1%, 0.1W, 0603, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3013
Product Name Res, 43K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers