NIC Components Corp. Res, 365K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC-AS06F3653TRF

Description
RES, 365K, 1%, 0.1W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 365K, 1%, 0.1W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3006
Res, 365K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3006
RES, 365K, 1%, 0.1W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 365K, 1%, 0.1W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 52AH3007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
52AH3007
Res, 365K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 52AH3007
RES, 365K, 1%, 0.1W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 365K, 1%, 0.1W, 0603, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AH3006
Product Name Res, 365K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 365000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers